MGA Entertainment logo

L.O.L. Surprise! OMG Core Doll Series 5- Suite (Y2K) Princess

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50279
Info modified on:
14 Jun 2024, 09:09:48
Short summary description L.O.L. Surprise! OMG Core Doll Series 5- Suite (Y2K) Princess:

L.O.L. Surprise! OMG Core Doll Series 5- Suite (Y2K) Princess, Fashion doll, Female, 4 yr(s), Girl, 241.3 mm, 113.636 g

Long summary description L.O.L. Surprise! OMG Core Doll Series 5- Suite (Y2K) Princess:

L.O.L. Surprise! OMG Core Doll Series 5- Suite (Y2K) Princess. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl. Height: 241.3 mm, Weight: 113.636 g. Product colour: Multicolour

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.