Rainbow High Fashion Doll- Krystal Bailey – Indigo, Big doll, Female, 5 yr(s), Girl, Multicolour
Rainbow High Fashion Doll- Krystal Bailey – Indigo. Doll type: Big doll, Doll's gender: Female, Recommended age (min): 5 yr(s), Suggested gender: Girl, Material: Plastic, Product colour: Multicolour