Num Noms Go-Go Café Playset, Kitchen & food, 3 yr(s), AG13, Batteries included
Num Noms Go-Go Café Playset. Theme: Kitchen & food, Recommended age (min): 3 yr(s). Battery type: AG13. Batteries included. Number of batteries supported: 1. Material: Plastic, Product colour: Multicolour