Meliconi Umea 120, Natural wood, Wood, Wood, Wood, 4 shelves, Melamine
Meliconi Umea 120. Top colour: Natural wood, Top material: Wood, Frame colour: Wood. Width: 1200 mm, Depth: 400 mm, Height: 500 mm. Quantity per pack: 1 pc(s). Warranty period: 2 year(s)