Meike 50 mm T2.1 FF Camcorder Cinema lens Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3124
Info modified on:
10 Mar 2024, 10:10:44
Long product name Meike 50 mm T2.1 FF Camcorder Cinema lens Black:

50 mm T2.1 FF, Canon EF

Short summary description Meike 50 mm T2.1 FF Camcorder Cinema lens Black:

Meike 50 mm T2.1 FF, Cinema lens, 12/8, Canon EF

Long summary description Meike 50 mm T2.1 FF Camcorder Cinema lens Black:

Meike 50 mm T2.1 FF. Component for: Camcorder, Lens structure (elements/groups): 12/8, Lens type: Cinema lens. Camera brands compatibility: Canon. Product colour: Black. Diameter: 9 cm, Length: 110.5 mm, Weight: 1.1 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.