Medisana MTPFTF Upper arm Automatic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5419
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Medisana MTPFTF Upper arm Automatic:

Medisana MTPFTF, Upper arm, Automatic, LCD, AA, 1.5 V, 220 mm

Long summary description Medisana MTPFTF Upper arm Automatic:

Medisana MTPFTF. Placement supported: Upper arm, Type: Automatic, Display type: LCD. Battery type: AA, Battery voltage: 1.5 V. Package width: 220 mm, Package depth: 160 mm, Package height: 94 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.