MEDION logo

MEDION GoPal PNA470 navigator LCD 210 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63799
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION GoPal PNA470 navigator LCD 210 g Black:

MEDION GoPal PNA470, 20 channels, 480 x 272 pixels, LCD, 65536 colours, Samsung S3C2440, 400 MHz

Long summary description MEDION GoPal PNA470 navigator LCD 210 g Black:

MEDION GoPal PNA470. Channels quantity: 20 channels. Display resolution: 480 x 272 pixels, Display: LCD, Display number of colours: 65536 colours. Processor model: Samsung S3C2440, Processor frequency: 400 MHz, Operating system installed: Windows CE 5.0. Product colour: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Battery life (max): 4 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.