MEDION logo

MEDION MD 37157 Upright freezer Freestanding 60 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33852
Info modified on:
14 Feb 2025, 15:26:31
Short summary description MEDION MD 37157 Upright freezer Freestanding 60 L White:

MEDION MD 37157, 60 L, 3 kg/24h, N-ST, 41 dB, 4*, White

Long summary description MEDION MD 37157 Upright freezer Freestanding 60 L White:

MEDION MD 37157. Freezer net capacity: 60 L, Climate class: N-ST, Freezing capacity: 3 kg/24h, Storage time during power failure: 15 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 128 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.