MEDION logo

MEDION Akoya E5015 D Intel® Celeron® J1900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114810
Info modified on:
19 Mar 2021, 16:13:07
Short summary description MEDION Akoya E5015 D Intel® Celeron® J1900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

MEDION Akoya E5015 D, 49.5 cm (19.5"), HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 8.1

Long summary description MEDION Akoya E5015 D Intel® Celeron® J1900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

MEDION Akoya E5015 D. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.