MEDION AKOYA PC P5333 F, 3.1 GHz, Intel® Core™ i5, 8 GB, 1.06 TB, DVD-RW, Windows 8
MEDION AKOYA PC P5333 F. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.06 TB, Storage media: HDD,SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black