Erazer PC X5354 D, 3.4 GHz, Intel® Core™ i7, 16 GB, 4.13 TB, DVD Super Multi DL, Windows 7 Home Premium
Erazer PC X5354 D. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 4.13 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Wi-Fi. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black