MEDION logo

MEDION AKOYA P5329 I Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11842
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA P5329 I Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black:

MEDION AKOYA P5329 I, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.13 TB, DVD Super Multi, Windows 10 Home

Long summary description MEDION AKOYA P5329 I Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black:

MEDION AKOYA P5329 I. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.