MEDION logo

MEDION AKOYA S4219 Intel® Celeron® N3060 Laptop 35.8 cm (14.1") Full HD 4 GB 64 GB eMMC Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92352
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA S4219 Intel® Celeron® N3060 Laptop 35.8 cm (14.1") Full HD 4 GB 64 GB eMMC Windows 10 Home Black:

MEDION AKOYA S4219, Intel® Celeron®, 1.6 GHz, 35.8 cm (14.1"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description MEDION AKOYA S4219 Intel® Celeron® N3060 Laptop 35.8 cm (14.1") Full HD 4 GB 64 GB eMMC Windows 10 Home Black:

MEDION AKOYA S4219. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.61 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.