MEDION logo

MEDION LIFE P13167 54.6 cm (21.5") Full HD Black 200 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42778
Info modified on:
27 May 2024, 12:34:34
Short summary description MEDION LIFE P13167 54.6 cm (21.5") Full HD Black 200 cd/m²:

MEDION LIFE P13167, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T HD, DVB-T2, Black

Long summary description MEDION LIFE P13167 54.6 cm (21.5") Full HD Black 200 cd/m²:

MEDION LIFE P13167. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 200 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T HD, DVB-T2. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.