MEDION logo

MEDION AKOYA S2217 Intel Atom® Z3735F Laptop 29.5 cm (11.6") Full HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46550
Info modified on:
24 Jan 2025, 20:28:32
Short summary description MEDION AKOYA S2217 Intel Atom® Z3735F Laptop 29.5 cm (11.6") Full HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home White:

MEDION AKOYA S2217, Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 2 GB, 32 GB

Long summary description MEDION AKOYA S2217 Intel Atom® Z3735F Laptop 29.5 cm (11.6") Full HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home White:

MEDION AKOYA S2217. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.