MEDION AKOYA S2217, Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 2 GB, 64 GB
MEDION AKOYA S2217. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: Black, Silver