MEDION logo

MEDION LIFE X5001 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 2 GB 16 GB 2150 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76649
Info modified on:
27 Feb 2024, 14:05:41
Short summary description MEDION LIFE X5001 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 2 GB 16 GB 2150 mAh Black:

MEDION LIFE X5001, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 4.4, Black

Long summary description MEDION LIFE X5001 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 2 GB 16 GB 2150 mAh Black:

MEDION LIFE X5001. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6592T. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2150 mAh. Product colour: Black. Weight: 130 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.