MEDION logo

MEDION AKOYA S4613 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47174
Info modified on:
25 Jan 2025, 22:30:25
Short summary description MEDION AKOYA S4613 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Grey:

MEDION AKOYA S4613, Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1.03 TB

Long summary description MEDION AKOYA S4613 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Grey:

MEDION AKOYA S4613. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.