MEDION logo

MEDION AKOYA P7621 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46885
Info modified on:
27 Jan 2025, 08:38:38
Short summary description MEDION AKOYA P7621 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

MEDION AKOYA P7621, Intel® Core™ i5, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description MEDION AKOYA P7621 Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

MEDION AKOYA P7621. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.