MEDION AKOYA P55004 23.6", 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black
MEDION AKOYA P55004 23.6". Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black