MEDION AKOYA P5246 DR, 3.2 GHz, Intel® Core™ i5, i5-4460, 4 GB, 2 TB, Windows 8.1
MEDION AKOYA P5246 DR. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 8.1. Product type: PC. Weight: 9 kg. Product colour: Black