Erazer X66003, 3.6 GHz, AMD Ryzen™ 5, 8 GB, 512 GB, DVD±RW, Windows 10 Home
Erazer X66003. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon RX Vega 11, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 11 kg. Product colour: Black