Long product name McAfee Content Security Blade Server M7 network equipment chassis Black
:
Content Security Blade Server M7, 2 x management blades, 14 x scanning blades, Redundant 3 phase PSU
The long product name of McAfee Content Security Blade Server M7 network equipment chassis Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Content Security Blade Server M7, 2 x management blades, 14 x scanning blades, Redundant 3 phase PSU
More>>>
Short summary description McAfee Content Security Blade Server M7 network equipment chassis Black:
This short summary of the McAfee Content Security Blade Server M7 network equipment chassis Black data-sheet is auto-generated and uses the product title and the first six key specs.
McAfee Content Security Blade Server M7, AC, 110 - 240 V, Copper/Fiber Gigabit Ethernet, 445 mm, 813 mm, 442 mm
Long summary description McAfee Content Security Blade Server M7 network equipment chassis Black:
This is an auto-generated long summary of McAfee Content Security Blade Server M7 network equipment chassis Black based on the first three specs of the first five spec groups.
McAfee Content Security Blade Server M7. Power requirements: AC, AC input voltage: 110 - 240 V. Cabling technology: Copper/Fiber Gigabit Ethernet. Width: 445 mm, Depth: 813 mm, Height: 442 mm. Package weight: 87.5 kg