MaxInPower BM1062CW00, Mini Tower, PC, White, micro ATX, Home/Office, Top
MaxInPower BM1062CW00. Form factor: Mini Tower, Type: PC, Product colour: White. Power supply location: Top. Rear fans installed: 1x 90 mm. Supported HDD sizes: 3.5". Width: 175 mm, Depth: 390 mm, Height: 360 mm