Micro Tower Black/Silver, µATX, Intel® Pentium® dual-core E2200 (1,6GHz, 1x1MB Cache), MS® Windows® Vista Home Premium (NL/FR/DE/UK), VIA P4M900 Chipset, 2GB (2X1GB DDR2), 160GB S-ATA II, VGA 256MB integrated , Integrated Audio, DVD-RW, card-reader, Wheel Mouse Optical, 10/100 MB LAN, Front USB / Audio, MS Office 2007 (60 days trial version) / antivirus (90 days) / Cyberlink DVD Suite/ Nero Express
Maxdata FORTUNE 1000i M08 Select, 2,2 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD±RW, Windows Vista Home Premium
Maxdata FORTUNE 1000i M08 Select. Frequentie van processor: 2,2 GHz, Processorfamilie: Intel® Pentium®, Processormodel: E2200. Intern geheugen: 2 GB, Intern geheugentype: DDR2-SDRAM. Totale opslagcapaciteit: 160 GB, Soort optische drive: DVD±RW. Inclusief besturingssysteem: Windows Vista Home Premium. Netvoeding: 350 W. Type behuizing: Micro Tower. Type product: PC. Gewicht: 12 kg