Harry Potter with The Sorting Hat, Fashion doll, Male, 6 yr(s), Boy/Girl, 265 mm, Multicolour
Harry Potter with The Sorting Hat. Doll type: Fashion doll, Doll's gender: Male, Recommended age (min): 6 yr(s), Suggested gender: Boy/Girl. Height: 265 mm. Material: Plastic, Fabric, Product colour: Multicolour