Mattel logo

Disney Princess Ariel Doll with Sparkling Fashion & Accessories, Inspired by The Little Mermaid

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109646
Info modified on:
09 May 2025, 15:17:33
Short summary description Disney Princess Ariel Doll with Sparkling Fashion & Accessories, Inspired by The Little Mermaid:

Disney Princess Ariel Doll with Sparkling Fashion & Accessories, Inspired by The Little Mermaid, Fashion doll, Female, 3 yr(s), Girl, 279.4 mm, 50 g

Long summary description Disney Princess Ariel Doll with Sparkling Fashion & Accessories, Inspired by The Little Mermaid:

Disney Princess Ariel Doll with Sparkling Fashion & Accessories, Inspired by The Little Mermaid. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 279.4 mm, Weight: 50 g. Material: Plastic, Fabric, Product colour: Multicolour

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.