Mattel logo

Mattel BMK88 toy vehicle

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28255
Info modified on:
14 Mar 2024, 19:25:20
Short summary description Mattel BMK88 toy vehicle:

Mattel BMK88, Train, Thomas & Friends, 3 yr(s), AAA, Plastic, Multicolour

Long summary description Mattel BMK88 toy vehicle:

Mattel BMK88. Product type: Train, Theme: Thomas & Friends, Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s). Battery type: AAA, Number of batteries supported: 2. Material: Plastic, Product colour: Multicolour

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.