Matrox Mura MPX-4/2, 2 GB, 2048 x 1536 pixels, PCI Express x16 2.0
Matrox Mura MPX-4/2. Graphics processor family: Matrox. Discrete graphics card memory: 2 GB. Maximum resolution: 2048 x 1536 pixels. Interface type: PCI Express x16 2.0