MARUMI DHG330ACH77 camera lens filter Close up camera filter 7.7 cm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5581
Info modified on:
07 Mar 2024, 15:34:52
Long product name MARUMI DHG330ACH77 camera lens filter Close up camera filter 7.7 cm:

Marumi Achromat Macro Lenses Grade +3, 77 mm

Short summary description MARUMI DHG330ACH77 camera lens filter Close up camera filter 7.7 cm:

MARUMI DHG330ACH77, 7.7 cm, Close up camera filter, 1 pc(s)

Long summary description MARUMI DHG330ACH77 camera lens filter Close up camera filter 7.7 cm:

MARUMI DHG330ACH77. Filter size: 7.7 cm, Filter type: Close up camera filter. Quantity per pack: 1 pc(s). Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.