Manhattan Mobile Security Laptop Lock, Key Lock, 1.8m, Compatible with Kensington style locks, Strong Steel Cable (5mm thick), Diecast Zinc Alloy Lock, All Metal Construction Resist Tampering, Two Keys Included, Black PVC Jacket, Lifetime Warranty, Blister, 1.8 m, 2 Keys, PVC, Steel, Black
Manhattan Mobile Security Laptop Lock, Key Lock, 1.8m, Compatible with Kensington style locks, Strong Steel Cable (5mm thick), Diecast Zinc Alloy Lock, All Metal Construction Resist Tampering, Two Keys Included, Black PVC Jacket, Lifetime Warranty, Blister. Product colour: Black, Best uses: Laptop, Lock type: 2 Keys. Cable length: 1.8 m, Cable diameter: 5 mm, Weight: 250 g. Quantity per pack: 1 pc(s)