Manhattan Stereo On-Ear Headphones, Lightweight, Adjustable Headband, Cushioned Earpads, 1x 3.5mm stereo jack/plug for audio output, cable 2m, Black, Three Year Warranty, Wired, 20 - 20000 Hz, Calls/Music, 57 g, Headphones, Black
Manhattan Stereo On-Ear Headphones, Lightweight, Adjustable Headband, Cushioned Earpads, 1x 3.5mm stereo jack/plug for audio output, cable 2m, Black, Three Year Warranty. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m. Weight: 57 g. Product colour: Black