20 - 20000 Hz, 32 ohms, 120 dB, Bluetooth 2.1, Orange
The Manhattan Freestyle wireless headphones let you enjoy your favorite music without being constrained by chords. Weighing in at only 4 oz. (108g), these sleek, adjustable headphones rest comfortably on the head so you can enjoy hours of music from your smartphone, tablet, MP3 player, laptop computer or other Bluetooth-enabled device. Powerful neodymium drivers deliver surprisingly vivid, realistic sound quality, and a USB rechargeable battery that lasts up to 8 hours on a single charge. Additionally, the Freestyle has a built-in microphone and integrated function keys so you can control your music (play, pause, track forward, track back and volume up/down) with the touch of a button.
- On-ear design with soft, padded ear cushions for maximum comfort.
- Delivers high-quality wireless streaming from Bluetooth-enabled devices from up to 30 ft away.
- Integrated on-ear controls allow you to easily adjust volume, play/skip tracks and answer calls.
- Built-in, recessed microphone.
- Lithium polymer battery provides up to 7 hours of playback time (180 hours of standby time).
- 30mm, 30Ω drivers for crisp, clean, multidimensional sound.
- Micro-USB charging cable included.
Manhattan 178747, Wireless, 20 - 20000 Hz, Calls/Music, 108 g, Headphones, Orange
Manhattan 178747. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 108 g. Product colour: Orange