Logitech G logo

Logitech G Astro A50 X Headset Wireless Head-band Gaming Bluetooth White

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8412
Info modified on:
18 Apr 2024, 08:02:05
Bullet Points Logitech G Astro A50 X Headset Wireless Head-band Gaming Bluetooth White:
  • - PLAYSYNC 3-System Switching XBOX + PS5 + PC All At Once
  • - PRO-G GRAPHENE Audio Drivers Breakthrough Precision And Clarity
  • - Pro-Grade LIGHTSPEED Wireless Plus Bluetooth® Dual-device Mixing
  • - HDMI 2.1 4K 120 Hz Superior 24 Bit Audio
Warranty:
2-Year Limited Hardware Warranty
Long product name Logitech G Astro A50 X Headset Wireless Head-band Gaming Bluetooth White:

LIGHTSPEED / Bluetooth 5.0, 20 - 20000 Hz, 40 mm, 3x USB C, 3x HDMI 2.1, 185.8 x 91.5 x 184.9 mm, 375 g

Short summary description Logitech G Astro A50 X Headset Wireless Head-band Gaming Bluetooth White:

Logitech G Astro A50 X, Wireless, 20 - 20000 Hz, Gaming, 375 g, Headset, White

Long summary description Logitech G Astro A50 X Headset Wireless Head-band Gaming Bluetooth White:

Logitech G Astro A50 X. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Wireless range: 12 m. Weight: 375 g. Product colour: White

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.