LocknCharge Carrier 15 Portable device management cabinet Grey, White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4063
Info modified on:
12 Aug 2024, 20:41:05
Bullet Points LocknCharge Carrier 15 Portable device management cabinet Grey, White:
  • - Wall and desk mountable
  • - Truly universal. Compatible with Chromebook, Macbook, Tablet, iPad and Laptop
  • - Charges 15 devices simultaneously
  • - Secures up to 15 devices
  • - Includes Large Baskets by LocknCharge
  • - Also includes a Stainless Steel Device Rack for larger devices
Warranty:
Lifetime warranty
Long product name LocknCharge Carrier 15 Portable device management cabinet Grey, White:

Charging Station, for Chromebook/Macbook/Tablet/iPad/Laptop, Plug Type G, 708 x 596 x 340 mm, 29 kg

Short summary description LocknCharge Carrier 15 Portable device management cabinet Grey, White:

LocknCharge Carrier 15, Portable device management cabinet, Grey, White, Desk, Wall, Laptop, Tablet, 33 cm (13"), 596 mm

Long summary description LocknCharge Carrier 15 Portable device management cabinet Grey, White:

LocknCharge Carrier 15. Type: Portable device management cabinet, Product colour: Grey, White, Placement: Desk, Wall. Supported portable devices: Laptop, Tablet, Maximum screen size: 33 cm (13"). Width: 596 mm, Depth: 340 mm, Height: 708 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.