Little Tikes logo

Little Tikes Lil' Ocean Explorers Pull 'n Chatter Lobster

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75956
Info modified on:
14 Jun 2024, 09:04:45
Short summary description Little Tikes Lil' Ocean Explorers Pull 'n Chatter Lobster:

Little Tikes Lil' Ocean Explorers Pull 'n Chatter Lobster, 9 month(s), 3 wheel(s), Orange

Long summary description Little Tikes Lil' Ocean Explorers Pull 'n Chatter Lobster:

Little Tikes Lil' Ocean Explorers Pull 'n Chatter Lobster. Recommended age (min): 9 month(s), Recommended age (max): 36 month(s), Animal type(s): Crab, Number of wheels: 3 wheel(s), Product colour: Orange

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.