Linksys logo

Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33343
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys X3500, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black

Long summary description Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys X3500. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2. Supported network protocols: IPv6. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.