Linksys logo

Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90904
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:

Linksys Compact Wireless G Internet Video Camera, 320 x 240 pixels, CMOS, 10 - 90%, 10 - 85%, 10 - 70 °C, 0 - 40 °C

Long summary description Linksys Compact Wireless G Internet Video Camera webcam 320 x 240 pixels:

Linksys Compact Wireless G Internet Video Camera. Maximum video resolution: 320 x 240 pixels. Sensor type: CMOS. Weight: 130 g. Minimum RAM: 64 MB. Data compression: MPEG-4, Minimum processor: Pentium 550MHz, Power requirements: 5V DC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.