Linksys AE2500, Internal, Wired & Wireless, USB, WLAN, 300 Mbit/s, Black
Linksys AE2500. Internal. Connectivity technology: Wired & Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black