Lindy logo

Lindy DVI-A Male to VGA Female Adapter, black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10706
Info modified on:
15 Feb 2024, 12:23:08
Bullet Points Lindy DVI-A Male to VGA Female Adapter, black:
  • - Moulded plasticandnbsp;DVI-A Male to 15-Way VGA Female adapter
  • - Nickel plated connectors with gold plated contacts
  • - Fitted with locking screws (DVI-A) and holding posts (VGA)
  • - Dimensions: 40 x 60 x 15mm (WxDxH)
  • - 2 Year warranty
Warranty:
2 Year warranty
Long product name Lindy DVI-A Male to VGA Female Adapter, black:

DVI-A Male to VGA Female Adapter

Lindy DVI-A Male to VGA Female Adapter, black:

- Compact moulded plastic construction
- DVI-A Male to 15-Way Female VGA
- Nickel plated connectors
- Gold plated contacts
- Fitted with locking screws (DVI-A) and holding posts (VGA)
- Dimensions: 40 x 60 x 15mm (WxDxH)
- Colour: Black

Short summary description Lindy DVI-A Male to VGA Female Adapter, black:

Lindy DVI-A Male to VGA Female Adapter, black, DVI-A, VGA, Black

Long summary description Lindy DVI-A Male to VGA Female Adapter, black:

Lindy DVI-A Male to VGA Female Adapter, black. Connector 1: DVI-A, Connector 2: VGA, Connector contacts plating: Gold. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.