Lindy logo

Lindy 60741 keystone module accessory Cable boot

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7136
Info modified on:
21 Sept 2023, 16:47:19
Long product name Lindy 60741 keystone module accessory Cable boot:

CAT5e Keystone Coupler, Blue

Lindy 60741 keystone module accessory Cable boot:

- RJ-45 Female to RJ-45 Female, Unshielded
- Fully compatible with Gigabit ethernet
- Also available in White and Black to indicate different applications
- For use with our range of keystone patch panels
- Colour: Blue

Short summary description Lindy 60741 keystone module accessory Cable boot:

Lindy 60741, Cable boot, Blue, RJ-45

Long summary description Lindy 60741 keystone module accessory Cable boot:

Lindy 60741. Product type: Cable boot, Product colour: Blue, Connector type: RJ-45

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.