Lindy Wireless Broadband Router / Access Point - 108Mbps, 802.11g (Super-G), Ethernet LAN, ADSL, Silver
Lindy Wireless Broadband Router / Access Point - 108Mbps, 802.11g (Super-G). Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, Receiver sensitivity: 802.11g: -70dBm, 802.11b: -85dBm. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: TCP/IP, PPPoE, PPTP, NAT, DHCP, DNS. Product colour: Silver