Lindy logo

Lindy 3m DVI-A-/VGA VGA (D-Sub) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6394
Info modified on:
07 Nov 2022, 18:54:52
Warranty:
10 years
Long product name Lindy 3m DVI-A-/VGA VGA (D-Sub) Black:

3m DVI-A (Analogue) Male to VGA Female Adapter Cable

Lindy 3m DVI-A-/VGA VGA (D-Sub) Black:

The DVI-A connector used in this cable mates to the analogue pins incorporated in the DVI-I interface to send the analogue signal to the VGA input on your monitor. It does not convert DVI digital signals to VGA analogue!

Short summary description Lindy 3m DVI-A-/VGA VGA (D-Sub) Black:

Lindy 3m DVI-A-/VGA, 3 m, DVI-A, VGA (D-Sub), Black, Male/Female

Long summary description Lindy 3m DVI-A-/VGA VGA (D-Sub) Black:

Lindy 3m DVI-A-/VGA. Cable length: 3 m, Connector 1: DVI-A, Connector 2: VGA (D-Sub)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.