Liebherr FKv 5440 Beverage cooler Freestanding C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13863
Info modified on:
27 May 2024, 15:01:42
Long product name Liebherr FKv 5440 Beverage cooler Freestanding C:

554l, SN-T, 0.983 kWh/24h, White

Short summary description Liebherr FKv 5440 Beverage cooler Freestanding C:

Liebherr FKv 5440, Beverage cooler, Freestanding, White, Right, SN-T, C

Long summary description Liebherr FKv 5440 Beverage cooler Freestanding C:

Liebherr FKv 5440. Product type: Beverage cooler, Appliance placement: Freestanding, Product colour: White. Climate class: SN-T. Energy efficiency class: C, Annual energy consumption: 420 kWh, Energy efficiency scale: A to G. Width: 750 mm, Depth: 730 mm, Height: 1640 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.