Liebherr FKv 3643 Merchandiser refrigerator Freestanding C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9448
Info modified on:
27 May 2024, 15:20:20
Long product name Liebherr FKv 3643 Merchandiser refrigerator Freestanding C:

336l, SN-ST, 1.224 kWh/24h, White

Short summary description Liebherr FKv 3643 Merchandiser refrigerator Freestanding C:

Liebherr FKv 3643, Merchandiser refrigerator, Freestanding, White, Right, SN-ST, 32 °C

Long summary description Liebherr FKv 3643 Merchandiser refrigerator Freestanding C:

Liebherr FKv 3643. Product type: Merchandiser refrigerator, Appliance placement: Freestanding, Product colour: White. Climate class: SN-ST, Highest ambient temperature: 32 °C, Recommended temperature setting for optimised food storage: 5 °C. Fridge net capacity: 336 L. Energy efficiency class: C, Annual energy consumption: 420 kWh, Energy efficiency scale: A to G. Width: 600 mm, Depth: 610 mm, Height: 1640 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.