LG logo

LG XBOOM XL7S Black 250 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51427
Info modified on:
04 Dec 2024, 11:24:33
Short summary description LG XBOOM XL7S Black 250 W:

LG XBOOM XL7S, 2-way, 6.35 cm (2.5"), 5 cm, 20.3 cm (8"), 2 cm, 250 W

Long summary description LG XBOOM XL7S Black 250 W:

LG XBOOM XL7S. Speaker type: 2-way, Tweeter diameter (imperial): 6.35 cm (2.5"), Tweeter diameter: 5 cm. RMS rated power: 250 W, Impedance: 6 Ω. Product colour: Black, Display type: LED. Power source type: Battery, Battery capacity: 88 Wh, Battery life (max): 20 h. Weight: 15.5 kg, Width: 310 mm, Depth: 316 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.