LG logo

LG WD-12270BD washing machine Front-load 10 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84837
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG WD-12270BD washing machine Front-load 10 kg 1200 RPM White:

LG WD-12270BD, Front-load, 10 kg, A, 66 dB, 1200 RPM, 380 kWh

Long summary description LG WD-12270BD washing machine Front-load 10 kg 1200 RPM White:

LG WD-12270BD. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 66 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 380 kWh. Product colour: White. Width: 690 mm, Depth: 730 mm, Height: 990 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.