LG 23" W2363D Full HD 3D, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black
LG 23" W2363D Full HD 3D. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black