LG logo

LG W2230S computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Pink

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116772
Info modified on:
22 Aug 2022, 16:27:15
Short summary description LG W2230S computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Pink:

LG W2230S, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 2 ms, Pink

Long summary description LG W2230S computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Pink:

LG W2230S. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Pink

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.