LG logo

LG V300-LE10K All-in-One PC/workstation Intel® Pentium® B940 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66061
Info modified on:
23 Jul 2024, 21:39:16
Short summary description LG V300-LE10K All-in-One PC/workstation Intel® Pentium® B940 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Black, White:

LG V300-LE10K, 58.4 cm (23"), Full HD, Intel® Pentium®, 2 GB, 500 GB, Black, White

Long summary description LG V300-LE10K All-in-One PC/workstation Intel® Pentium® B940 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Black, White:

LG V300-LE10K. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Product colour: Black, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.